Samtec Inc. SMD Electronic Connector SOLC-135-02-S-Q

Description
CONN RCPT 140POS 0.05 GOLD SMD Product overview: SOLC-135-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-135-02-S-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 140POS 0.05 GOLD SMD Product overview: SOLC-135-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-135-02-S-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SOLC-135-02-S-Q
SMD Electronic Connector 315-SOLC-135-02-S-Q
CONN RCPT 140POS 0.05 GOLD SMD Product overview: SOLC-135-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-135-02-S-Q can be used for catalog matching and distributor lookup.

CONN RCPT 140POS 0.05 GOLD SMD Product overview: SOLC-135-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-135-02-S-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Receptacle, 140 Position, 1.27Mm; Connector Systems Samtec - 11P7234 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 140 Position, 1.27Mm; Connector Systems Samtec
11P7234
Stacking Connector, Receptacle, 140 Position, 1.27Mm; Connector Systems Samtec 11P7234
STACKING CONNECTOR, RECEPTACLE, 140 POSITION, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 140 POSITION, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SOLC-135-02-S-Q 11P7234
Product Name SMD Electronic Connector Stacking Connector, Receptacle, 140 Position, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers