Samtec Inc. Pin & Socket Connectors SMS-114-01-G-S

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-114-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-114-01-G-S
Pin & Socket Connectors SMS-114-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 1X14 Position; Connector Systems Samtec - 98P0014 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X14 Position; Connector Systems Samtec
98P0014
Socket, 1.27 X 2.54Mm, 1X14 Position; Connector Systems Samtec 98P0014
SOCKET, 1.27 X 2.54MM, 1X14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-114-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-114-01-G-S
CONN SKT .050" 14POS

CONN SKT .050" 14POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-114-01-G-S 98P0014 SMS-114-01-G-S
Product Name Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 1X14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-2082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers