Samtec Inc. Pin & Socket Connectors SMS-132-01-G-S

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-132-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-132-01-G-S
Pin & Socket Connectors SMS-132-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 1X32 Position; Connector Systems Samtec - 98P0226 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X32 Position; Connector Systems Samtec
98P0226
Socket, 1.27 X 2.54Mm, 1X32 Position; Connector Systems Samtec 98P0226
SOCKET, 1.27 X 2.54MM, 1X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-132-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-132-01-G-S
CONN SKT .050" 32POS

CONN SKT .050" 32POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-132-01-G-S 98P0226 SMS-132-01-G-S
Product Name Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 1X32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details