Samtec Inc. Pin & Socket Connectors SOLC-125-02-S-Q-LC

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-125-02-S-Q-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-125-02-S-Q-LC
Pin & Socket Connectors SOLC-125-02-S-Q-LC
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SOLC-125-02-S-Q-LC
SMD Electronic Connector 315-SOLC-125-02-S-Q-LC
CONN RCPT 100POS 0.05 GOLD SMD Product overview: SOLC-125-02-S-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-125-02-S-Q- LC can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.05 GOLD SMD Product overview: SOLC-125-02-S-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-125-02-S-Q-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 100Pos, 4Row, 1.27Mm; Connector Systems Samtec - 73C1417 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 100Pos, 4Row, 1.27Mm; Connector Systems Samtec
73C1417
Connector, Rcpt, 100Pos, 4Row, 1.27Mm; Connector Systems Samtec 73C1417
CONNECTOR, RCPT, 100POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Straight; Product Range:SOLC Series RoHS Compliant: Yes

CONNECTOR, RCPT, 100POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Straight; Product Range:SOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-125-02-S-Q-LC 315-SOLC-125-02-S-Q-LC 73C1417
Product Name Pin & Socket Connectors SMD Electronic Connector Connector, Rcpt, 100Pos, 4Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1731138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details