Samtec Inc. Electronic Connector SMS-113-01-G-S

Description
CONN SKT .050" 13POS Product overview: SMS-113-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SKT .050" 13POS Product overview: SMS-113-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SMS-113-01-G-S
Electronic Connector 315-SMS-113-01-G-S
CONN SKT .050" 13POS Product overview: SMS-113-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-S can be used for catalog matching and distributor lookup.

CONN SKT .050" 13POS Product overview: SMS-113-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SMS-113-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-113-01-G-S
Pin & Socket Connectors SMS-113-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-113-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-113-01-G-S
CONN SKT .050" 13POS

CONN SKT .050" 13POS

Supplier's Site
Socket, 1.27 X 2.54Mm, 1X13 Position; Connector Systems Samtec - 98P0001 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X13 Position; Connector Systems Samtec
98P0001
Socket, 1.27 X 2.54Mm, 1X13 Position; Connector Systems Samtec 98P0001
SOCKET, 1.27 X 2.54MM, 1X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SMS-113-01-G-S SMS-113-01-G-S SMS-113-01-G-S 98P0001
Product Name Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 1X13 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers