Samtec Inc. PCB Sockets SMS-125-01-G-S

Description
CONN RCPT 25POS 0.05 GOLD PCB
Request a Quote Datasheet
Description
CONN RCPT 25POS 0.05 GOLD PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981397 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981397
PCB Sockets 1981397
CONN RCPT 25POS 0.05 GOLD PCB

CONN RCPT 25POS 0.05 GOLD PCB

Supplier's Site
PCB Sockets - 1981396 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981396
PCB Sockets 1981396
CONN RCPT 25POS 0.05 GOLD PCB

CONN RCPT 25POS 0.05 GOLD PCB

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SMS-125-01-G-S
Electronic Connector 315-SMS-125-01-G-S
CONN RCPT 25POS 0.05 GOLD PCB Product overview: SMS-125-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-125-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 25POS 0.05 GOLD PCB Product overview: SMS-125-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-125-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SMS-125-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-125-01-G-S
Pin & Socket Connectors SMS-125-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 1X25 Position; Connector Systems Samtec - 37K6947 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X25 Position; Connector Systems Samtec
37K6947
Socket, 1.27 X 2.54Mm, 1X25 Position; Connector Systems Samtec 37K6947
SOCKET, 1.27 X 2.54MM, 1X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, 1X25Way Rohs Compliant Samtec - 60AJ4445 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X25Way Rohs Compliant Samtec
60AJ4445
Socket, 1.27 X 2.54Mm, 1X25Way Rohs Compliant Samtec 60AJ4445
SOCKET, 1.27 X 2.54MM, 1X25WAY ROHS COMPLIANT: YES

SOCKET, 1.27 X 2.54MM, 1X25WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981397 315-SMS-125-01-G-S SMS-125-01-G-S 37K6947 60AJ4445
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 1X25 Position; Connector Systems Samtec Socket, 1.27 X 2.54Mm, 1X25Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1731019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details