Samtec Inc. Pin & Socket Connectors SMS-113-01-G-D

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-113-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-113-01-G-D
Pin & Socket Connectors SMS-113-01-G-D
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Rectangular Connectors - SMS-113-01-G-D - 1098627-SMS-113-01-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SMS-113-01-G-D
1098627-SMS-113-01-G-D
Rectangular Connectors - SMS-113-01-G-D 1098627-SMS-113-01-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 1098627-SMS-113-01-G -D Packaging: Tube/Rail Number of Positions: 26 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 5A per Contact Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1098627-SMS-113-01-G-D
Packaging: Tube/Rail
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 5A per Contact
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SMS-113-01-G-D
Electronic Connector 315-SMS-113-01-G-D
CONN RCPT 26POS 0.05 GOLD PCB Product overview: SMS-113-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 26POS 0.05 GOLD PCB Product overview: SMS-113-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-113-01-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-113-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-113-01-G-D
CONN RCPT 26POS 0.05 GOLD PCB

CONN RCPT 26POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27 X 2.54Mm, 2X13 Position; Connector Systems Samtec - 97P9999 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X13 Position; Connector Systems Samtec
97P9999
Socket, 1.27 X 2.54Mm, 2X13 Position; Connector Systems Samtec 97P9999
SOCKET, 1.27 X 2.54MM, 2X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-113-01-G-D 1098627-SMS-113-01-G-D 315-SMS-113-01-G-D SMS-113-01-G-D 97P9999
Product Name Pin & Socket Connectors Rectangular Connectors - SMS-113-01-G-D Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 2X13 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details