Samtec Inc. SMD Electronic Connector SOLC-130-02-S-Q

Description
CONN RCPT 120POS 0.05 GOLD SMD Product overview: SOLC-130-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-130-02-S-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 120POS 0.05 GOLD SMD Product overview: SOLC-130-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-130-02-S-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SOLC-130-02-S-Q
SMD Electronic Connector 315-SOLC-130-02-S-Q
CONN RCPT 120POS 0.05 GOLD SMD Product overview: SOLC-130-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-130-02-S-Q can be used for catalog matching and distributor lookup.

CONN RCPT 120POS 0.05 GOLD SMD Product overview: SOLC-130-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-130-02-S-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 997958-SOLC-130-02-S-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
997958-SOLC-130-02-S-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 997958-SOLC-130-02-S-Q
Win Source Part Number: 997958-SOLC-130-02-S -Q Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: FOURRAY™ SOLC Number of Positions: 120 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 14 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.160" (4.06mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8495 Base Product Number: SOLC-130

Win Source Part Number: 997958-SOLC-130-02-S-Q
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: FOURRAY™ SOLC
Number of Positions: 120
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 14
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.160" (4.06mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8495
Base Product Number: SOLC-130

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-130-02-S-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-130-02-S-Q
CONN RCPT 120POS 0.05 GOLD SMD

CONN RCPT 120POS 0.05 GOLD SMD

Supplier's Site
Stacking Connector, Receptacle, 120 Position, 1.27Mm; Connector Systems Samtec - 11P7233 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 120 Position, 1.27Mm; Connector Systems Samtec
11P7233
Stacking Connector, Receptacle, 120 Position, 1.27Mm; Connector Systems Samtec 11P7233
STACKING CONNECTOR, RECEPTACLE, 120 POSITION, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 120 POSITION, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SOLC-130-02-S-Q 997958-SOLC-130-02-S-Q SOLC-130-02-S-Q 11P7233
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Stacking Connector, Receptacle, 120 Position, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details