Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-104-01-L-S-004

Description
CONN RCPT 4POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 4POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-104-01-L-S-004
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-104-01-L-S-004
CONN RCPT 4POS 0.079 GOLD PCB

CONN RCPT 4POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P7749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P7749
Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P7749
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-104-01-L-S-004 80P7749
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers