Samtec SQT-103-01-F-D-RA PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 6P 0.079 GOLD PCB R/A Product overview: SQT-103-01-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-F-D-R
CONNECTOR, RECEPTACLE, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 6 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081569 | SQT-103-01-F-D-RA | 315-SQT-103-01-F-D-RA | 80P7645 | 96AC3859 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connector, Receptacle, 6 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Conn Sckt Strp Skt 6 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec |
| Geometry | Right Angle; Right angle | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount Right Angle |