Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-135-01-S-D

Description
CONN SKT .050" 70POS
Description
CONN SKT .050" 70POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 2X35 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and features 70 contacts arranged in two rows. It utilizes through-hole mounting for secure installation. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, available with either gold or tin plating options. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with a temperature operating range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 2X35 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and features 70 contacts arranged in two rows. It utilizes through-hole mounting for secure installation. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze, available with either gold or tin plating options. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with a temperature operating range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-135-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-135-01-S-D
CONN SKT .050" 70POS

CONN SKT .050" 70POS

Supplier's Site
Socket, 1.27 X 2.54Mm, 2X35 Position; Connector Systems Samtec - 98P0261 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X35 Position; Connector Systems Samtec
98P0261
Socket, 1.27 X 2.54Mm, 2X35 Position; Connector Systems Samtec 98P0261
SOCKET, 1.27 X 2.54MM, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMS-135-01-S-D 98P0261
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 2X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details