Samtec Inc. Socket, 1.27 X 2.54Mm, 1X40 Position; Connector Systems Samtec SMS-140-02-S-S

Description
SOCKET, 1.27 X 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 1X40 Position; Connector Systems Samtec - 85T6388 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X40 Position; Connector Systems Samtec
85T6388
Socket, 1.27 X 2.54Mm, 1X40 Position; Connector Systems Samtec 85T6388
SOCKET, 1.27 X 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6388
Product Name Socket, 1.27 X 2.54Mm, 1X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details