Samtec Inc. Pin & Socket Connectors SOLC-115-02-L-Q

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-115-02-L-Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-115-02-L-Q
Pin & Socket Connectors SOLC-115-02-L-Q
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Socket, 1.27Mm, Smt, 4X15 Position; Connector Systems Samtec - 85T6401 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X15 Position; Connector Systems Samtec
85T6401
Socket, 1.27Mm, Smt, 4X15 Position; Connector Systems Samtec 85T6401
SOCKET, 1.27MM, SMT, 4X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOLC-115-02-L-Q 85T6401
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smt, 4X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details