Samtec Inc. Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec SOLC-140-02-L-Q

Description
SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec - 84T0987 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec
84T0987
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec 84T0987
SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0987
Product Name Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details