Samtec Inc. Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec SMS-142-01-G-D

Description
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Description
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 40AC5643, features a pitch of 0.050" x 0.100" and is RoHS compliant. It is designed for use with various mating connectors, including HTMS, TMS, and MTMS series. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM and 3.43 mm to 6.35 mm for the SMS. The product is suitable for lead-free soldering in the SMS variant, while the SLM variant is limited to lead wave soldering only.

Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 40AC5643, features a pitch of 0.050" x 0.100" and is RoHS compliant. It is designed for use with various mating connectors, including HTMS, TMS, and MTMS series. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM and 3.43 mm to 6.35 mm for the SMS. The product is suitable for lead-free soldering in the SMS variant, while the SLM variant is limited to lead wave soldering only.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
40AC5643
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec 40AC5643
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-142-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-142-01-G-D
CONN SKT .050" 84POS

CONN SKT .050" 84POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC5643 SMS-142-01-G-D
Product Name Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products