Samtec Inc. Socket, 1.27 X 2.54Mm, 1X21 Position; Connector Systems Samtec SMS-121-02-S-S

Description
SOCKET, 1.27 X 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27 X 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 1X21 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and a total of 21 contacts. It features a through-hole mounting style and is part of the SMS series. The insulator material is black LCP, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.0 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and up to +125°C for gold plating. The socket is RoHS compliant and has a contact resistance of 10 mΩ. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 1X21 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and a total of 21 contacts. It features a through-hole mounting style and is part of the SMS series. The insulator material is black LCP, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.0 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and up to +125°C for gold plating. The socket is RoHS compliant and has a contact resistance of 10 mΩ. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 1X21 Position; Connector Systems Samtec - 98P0112 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X21 Position; Connector Systems Samtec
98P0112
Socket, 1.27 X 2.54Mm, 1X21 Position; Connector Systems Samtec 98P0112
SOCKET, 1.27 X 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0112
Product Name Socket, 1.27 X 2.54Mm, 1X21 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data