Samtec Inc. Pin & Socket Connectors SOLC-115-02-S-Q-A

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-115-02-S-Q-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-115-02-S-Q-A
Pin & Socket Connectors SOLC-115-02-S-Q-A
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SOLC-115-02-S-Q-A
SMD Electronic Connector 315-SOLC-115-02-S-Q-A
CONN RCPT 60POS 0.05 GOLD SMD Product overview: SOLC-115-02-S-Q-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-115-02-S-Q- A can be used for catalog matching and distributor lookup.

CONN RCPT 60POS 0.05 GOLD SMD Product overview: SOLC-115-02-S-Q-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-115-02-S-Q-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 60Pos, 4Row, 1.27Mm; Connector Systems Samtec - 70R1557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, 4Row, 1.27Mm; Connector Systems Samtec
70R1557
Connector, Rcpt, 60Pos, 4Row, 1.27Mm; Connector Systems Samtec 70R1557
CONNECTOR, RCPT, 60POS, 4ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Product Range:Tiger Buy SOLC Series RoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, 4ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Straight; Product Range:Tiger Buy SOLC Series RoHS Compliant: Yes

Supplier's Site
Board Connector, 60 Contact(S), 4 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Rohs Compliant Samtec - 05AK4182 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 60 Contact(S), 4 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Rohs Compliant Samtec
05AK4182
Board Connector, 60 Contact(S), 4 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Rohs Compliant Samtec 05AK4182
BOARD CONNECTOR, 60 CONTACT(S), 4 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET ROHS COMPLIANT: YES

BOARD CONNECTOR, 60 CONTACT(S), 4 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SOLC-115-02-S-Q-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-115-02-S-Q-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-115-02-S-Q-A
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-115-02-S-Q-A 315-SOLC-115-02-S-Q-A 70R1557 05AK4182 SOLC-115-02-S-Q-A
Product Name Pin & Socket Connectors SMD Electronic Connector Connector, Rcpt, 60Pos, 4Row, 1.27Mm; Connector Systems Samtec Board Connector, 60 Contact(S), 4 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Current Rating 2.4 amps 2.4 amps
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details