Samtec Inc. Rectangular Connectors - SOLC-120-02-F-Q-A-P SOLC-120-02-F-Q-A-P

Description
Manufacturer: Samtec Inc. Win Source Part Number: 896874-SOLC-120-02-F -Q-A-P Series: FOURRAY™ SOLC Operating Temperature Range: -55°C ~ 125°C Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SOLC-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 896874-SOLC-120-02-F -Q-A-P Series: FOURRAY™ SOLC Operating Temperature Range: -55°C ~ 125°C Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SOLC-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SOLC-120-02-F-Q-A-P - 896874-SOLC-120-02-F-Q-A-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SOLC-120-02-F-Q-A-P
896874-SOLC-120-02-F-Q-A-P
Rectangular Connectors - SOLC-120-02-F-Q-A-P 896874-SOLC-120-02-F-Q-A-P
Manufacturer: Samtec Inc. Win Source Part Number: 896874-SOLC-120-02-F -Q-A-P Series: FOURRAY™ SOLC Operating Temperature Range: -55°C ~ 125°C Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SOLC-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 896874-SOLC-120-02-F-Q-A-P
Series: FOURRAY™ SOLC
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SOLC-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SOLC-120-02-F-Q-A-P
SMD Electronic Connector 315-SOLC-120-02-F-Q-A-P
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SOLC-120-02-F-Q-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-120-02-F-Q- A-P can be used for catalog matching and distributor lookup.

CONN RCPT 80POS 0.05 GOLD SMD Product overview: SOLC-120-02-F-Q-A-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-120-02-F-Q-A-P can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SOLC-120-02-F-Q-A-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-120-02-F-Q-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-120-02-F-Q-A-P
CONN RCPT 80POS 0.05 GOLD SMD

CONN RCPT 80POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 896874-SOLC-120-02-F-Q-A-P 315-SOLC-120-02-F-Q-A-P SOLC-120-02-F-Q-A-P
Product Name Rectangular Connectors - SOLC-120-02-F-Q-A-P SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details