Samtec Inc. Pin & Socket Connectors SMS-120-02-G-S

Description
.050 x .100 Micro Skt Strip
Request a Quote
Description
.050 x .100 Micro Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 1X20 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a through-hole mounting style and is part of the SMS series. The connector has 20 contacts arranged in a single row and is RoHS compliant. The insulator material is black LCP, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.0 A per pin, and it operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The contact resistance is specified at 10 mΩ. The socket is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 1X20 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a through-hole mounting style and is part of the SMS series. The connector has 20 contacts arranged in a single row and is RoHS compliant. The insulator material is black LCP, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.0 A per pin, and it operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The contact resistance is specified at 10 mΩ. The socket is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-120-02-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-120-02-G-S
Pin & Socket Connectors SMS-120-02-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 1X20 Position; Connector Systems Samtec - 98P0097 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X20 Position; Connector Systems Samtec
98P0097
Socket, 1.27 X 2.54Mm, 1X20 Position; Connector Systems Samtec 98P0097
SOCKET, 1.27 X 2.54MM, 1X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMS-120-02-G-S 98P0097
Product Name Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 1X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data