Samtec Inc. Socket, 1.27 X 2.54Mm, 2X27 Position; Connector Systems Samtec SMS-127-01-G-D

Description
SOCKET, 1.27 X 2.54MM, 2X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, 2X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 2X27 Position; Connector Systems Samtec - 98P0176 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X27 Position; Connector Systems Samtec
98P0176
Socket, 1.27 X 2.54Mm, 2X27 Position; Connector Systems Samtec 98P0176
SOCKET, 1.27 X 2.54MM, 2X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-127-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-127-01-G-D
CONN SKT .050" 54POS

CONN SKT .050" 54POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 98P0176 SMS-127-01-G-D
Product Name Socket, 1.27 X 2.54Mm, 2X27 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data