Samtec Inc. Conn Sckt Strp Skt 50 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec SMS-125-02-S-D

Description
CONN SCKT STRP SKT 50 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SCKT STRP SKT 50 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Sckt Strp Skt 50 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 82AC0004 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 50 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
82AC0004
Conn Sckt Strp Skt 50 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 82AC0004
CONN SCKT STRP SKT 50 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 50 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, 2X25 Position; Connector Systems Samtec - 98P0158 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X25 Position; Connector Systems Samtec
98P0158
Socket, 1.27 X 2.54Mm, 2X25 Position; Connector Systems Samtec 98P0158
SOCKET, 1.27 X 2.54MM, 2X25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0004 98P0158
Product Name Conn Sckt Strp Skt 50 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Socket, 1.27 X 2.54Mm, 2X25 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data