Samtec Inc. Pin & Socket Connectors SQT-105-01-F-D-RA

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-105-01-F-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-105-01-F-D-RA
Pin & Socket Connectors SQT-105-01-F-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 89M4761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
89M4761
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 89M4761
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec - 49AJ4079 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec
49AJ4079
Conn, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec 49AJ4079
CONN, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONN, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube - 680-SQT-105-01-F-D-RA - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube
680-SQT-105-01-F-D-RA
Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube 680-SQT-105-01-F-D-RA
Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube

Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-105-01-F-D-RA 89M4761 49AJ4079 680-SQT-105-01-F-D-RA
Product Name Pin & Socket Connectors Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Conn, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec Conn Socket Strip SKT 10 POS 2mm Solder RA Thru-Hole Tube
Connector Type Board to Board Connector; Wire to Board Connector
Mounting Through Hole Mount Right Angle
Geometry Right Angle; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers