Samtec Inc. Socket, 1.27Mm, Smt, 4X35 Position; Connector Systems Samtec SOLC-135-02-L-Q

Description
SOCKET, 1.27MM, SMT, 4X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 4X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 4X35 Position; Connector Systems Samtec - 84T0984 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X35 Position; Connector Systems Samtec
84T0984
Socket, 1.27Mm, Smt, 4X35 Position; Connector Systems Samtec 84T0984
SOCKET, 1.27MM, SMT, 4X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0984
Product Name Socket, 1.27Mm, Smt, 4X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details