Samtec Inc. Pin & Socket Connectors SMS-110-02-G-D

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-110-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-110-02-G-D
Pin & Socket Connectors SMS-110-02-G-D
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, 2X10 Position; Connector Systems Samtec - 45P6191 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X10 Position; Connector Systems Samtec
45P6191
Socket, 1.27 X 2.54Mm, 2X10 Position; Connector Systems Samtec 45P6191
SOCKET, 1.27 X 2.54MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-110-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-110-02-G-D
CONN RCPT 20POS 0.05 GOLD PCB

CONN RCPT 20POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-110-02-G-D 45P6191 SMS-110-02-G-D
Product Name Pin & Socket Connectors Socket, 1.27 X 2.54Mm, 2X10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Rectangular Connector Accessories - A111688-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers