Fibox Enclosures Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4
Product Name Notes
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

<< Prev