ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8950 |
| Product Name | Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox |
| Length | 2.36 inch (60 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 7.09 inch (180 mm) |
| Material | Polycarbonate; Polycarbonate |