Fibox Enclosures Enclosure, Din Rail, Polycarbonate White; Enclosure Type Fibox UL PC 3828 18 G

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:277mm; External Depth - Metric:180.3mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:277mm; External Depth - Metric:180.3mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Fibox - 39C9013 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Fibox
39C9013
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Fibox 39C9013
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:277mm; External Depth - Metric:180.3mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:378mm; External Width - Metric:277mm; External Depth - Metric:180.3mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C9013
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Fibox
Length 14.88 inch (378 mm)
Width 10.91 inch (277 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details