Fibox Enclosures Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox UL PC D 85 T

Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:170mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:170mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 39C8865 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
39C8865
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 39C8865
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:170mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:170mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8865
Product Name Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Length 3.35 inch (85 mm)
Width 3.15 inch (80 mm)
Depth 6.69 inch (170 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers