Fibox Enclosures General Purpose Enclosures TA 131308 ENCLOSURE

Description
Fibox TA 131308 ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox TA 131308 ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7389195 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7389195
General Purpose Enclosures 7389195
Fibox TA 131308 ENCLOSURE Enclosure

Fibox TA 131308 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip65, Multipurpose, 75 Mm, 130 Mm, 130 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox - 48Y0247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Multipurpose, 75 Mm, 130 Mm, 130 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
48Y0247
Enclosure, Ip65, Multipurpose, 75 Mm, 130 Mm, 130 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox 48Y0247
Enclosure, IP65, Multipurpose, 75 mm, 130 mm, 130 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Multipurpose, 75 mm, 130 mm, 130 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7389195 48Y0247
Product Name General Purpose Enclosures Enclosure, Ip65, Multipurpose, 75 Mm, 130 Mm, 130 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
Shape Rectangular
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1202BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers