Fibox Enclosures General Purpose Enclosures TPC 241911T ENCLOSURE

Description
TPC 241911T enclosure
Request a Quote
Description
TPC 241911T enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1943141 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1943141
General Purpose Enclosures 1943141
TPC 241911T enclosure

TPC 241911T enclosure

Supplier's Site
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox - 39AK1059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox
39AK1059
Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox 39AK1059
ENCLOSURE, MULTIPURPOSE, PC, GREY/TRANS ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, PC, GREY/TRANS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1943141 39AK1059
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey/trans Rohs Compliant Fibox
Shape Rectangular
Length 9.45 inch (240 mm)
Width 7.52 inch (191 mm)
Depth 4.23 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers