Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | UL ALN 081806 |
| Product Name | Electrical Enclosure With Screw Cover |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Rectangular |
| Length | 6.97 inch (177 mm) |
| Width | 3.19 inch (81 mm) |
| Depth | 2.24 inch (57 mm) |