Fibox Enclosures Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. | |
| Features a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. | |
| Features a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. | |
| Features a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release... | |
| Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release... | |
| Features a hinged opaque cover w/S.S. lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Features a hinged opaque flat cover w/S.S. lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. | |
| Features a hinged opaque flat screw cover. Including: Hinged screw flat cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover... | |
| Features a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure... | |
| Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2... | |
| Features a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release... | |
| Features a hinged transparent cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Features a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure... | |
| Features a transparent screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory... | |
| Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot... | |
| Features an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory... | |
| Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. | |
| Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. | |
| Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; | |
| Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; | |
| Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR... | |
| Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket... | |
| Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release... | |
| Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin. | |
| Featuring a hinged opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting... | |
| Featuring a hinged opaque flat screw cover. Including: Hinged screw flat cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover... | |
| Featuring a hinged opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless... | |
| Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure... | |
| Featuring a hinged opaque screw cover Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure... | |
| Featuring a hinged transparent cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Featuring a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2... | |
| Featuring a hinged transparent cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR... | |
| Featuring a hinged transparent cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket... | |
| Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release... | |
| Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Featuring a hinged transparent cover w/S.S. quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick... | |
| Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless... | |
| Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure... | |
| Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking... | |
| Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking... | |
| Featuring a transparent screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless... | |
| Featuring a transparent screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory... | |
| Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot... | |
| Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless... | |
| Featuring an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory... |
| << Prev | Next >> |