Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox UL PCM 100/75 G

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:76.2mm; External Width - Metric:79mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:76.2mm; External Width - Metric:79mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C9031 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C9031
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C9031
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:76.2mm; External Width - Metric:79mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:76.2mm; External Width - Metric:79mm; External Depth - Metric:130mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 18928953 - Radwell International
Willingboro, NJ, United States
Enclosure
18928953
Enclosure 18928953
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY, ENCLOSURE TYPE:BOX, ENCLOSURE MATERIAL:POLYCARBONA TE, BODY COLOR:GREY, EXTERNAL HEIGHT - IMPERIAL:3", EXTERN. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY, ENCLOSURE TYPE:BOX, ENCLOSURE MATERIAL:POLYCARBONATE, BODY COLOR:GREY, EXTERNAL HEIGHT - IMPERIAL:3", EXTERN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39C9031 18928953
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox Enclosure
Length 3 inch (76.2 mm)
Width 3.11 inch (79 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers