Fibox Enclosures Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox UL PC 200/88 XHT

Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88mm; External Width - Metric:180mm; External Depth - Metric:255mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88mm; External Width - Metric:180mm; External Depth - Metric:255mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 10K0721 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
10K0721
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 10K0721
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88mm; External Width - Metric:180mm; External Depth - Metric:255mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:88mm; External Width - Metric:180mm; External Depth - Metric:255mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10K0721
Product Name Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Length 3.46 inch (88 mm)
Width 7.09 inch (180 mm)
Depth 10.04 inch (255 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers