Fibox Enclosures Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox UL PC 100/50 LT

Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 95M7581 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
95M7581
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 95M7581
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95M7581
Product Name Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Length 1.97 inch (50 mm)
Width 3.15 inch (80 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 14 inch (356 mm)
View Details
5 suppliers