Fibox Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox UL PC B 65 T

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox - 39C8855 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
39C8855
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox 39C8855
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:110mm; External Width - Metric:80mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8855
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
Length 4.33 inch (110 mm)
Width 3.15 inch (80 mm)
Depth 2.6 inch (66 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers