Features a transparent cover.
Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | Piccolo UL PC H 95 T |
| Product Name | Enclosure, Transparent Cover |
| Type | Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure |
| Shape | Rectangular |
| Length | 6.69 inch (170 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 3.74 inch (95 mm) |