WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8803 |
| Product Name | Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox |
| Length | 19.69 inch (500 mm) |
| Width | 15.75 inch (400 mm) |
| Depth | 7.9 inch (201 mm) |
| Material | Polycarbonate; Polycarbonate |