Fibox Enclosures Boxes UL PC 95/35 LT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 1.400"" (35.56mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 1.400"" (35.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC95/35LT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 1.400"" (35.56mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 1.400"" (35.56mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 95M7589 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
95M7589
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 95M7589
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:35mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC95/35LT-ND 95M7589
Product Name Boxes Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455K1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details