Fibox Enclosures General Purpose Enclosures TA 241911 ENCLOSURE

Description
Fibox TA 241911 ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox TA 241911 ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 104228 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
104228
General Purpose Enclosures 104228
Fibox TA 241911 ENCLOSURE Enclosure

Fibox TA 241911 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Abs, Grey; Enclosure Type Fibox - 54M1250 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Grey; Enclosure Type Fibox
54M1250
Enclosure, Abs, Grey; Enclosure Type Fibox 54M1250
ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 104228 54M1250
Product Name General Purpose Enclosures Enclosure, Abs, Grey; Enclosure Type Fibox
Shape Rectangular
Length 9.45 inch (240 mm) 9.45 inch (240 mm)
Width 7.52 inch (191 mm) 7.52 inch (191 mm)
Depth 4.23 inch (107 mm) 4.2 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details