Fibox Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox UL PC 3819 13T

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibox multipurpose enclosure (part number 25AC2652) is constructed from polycarbonate with a light grey base and a clear transparent cover. It measures 378 mm in length, 188 mm in width, and 130 mm in height. The enclosure is designed for robust applications, featuring an ingress protection rating of IP66/IP67, making it suitable for outdoor use and resistant to dust and water ingress. It can withstand temperatures ranging from -40 °C to 120 °C for short-term exposure and -40 °C to 80 °C for continuous use. The enclosure includes a base with screws for mounting, a polyurethane gasket, and polyamide cover screws. It is certified by Underwriters Laboratories and complies with various international standards, ensuring its reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Fibox multipurpose enclosure (part number 25AC2652) is constructed from polycarbonate with a light grey base and a clear transparent cover. It measures 378 mm in length, 188 mm in width, and 130 mm in height. The enclosure is designed for robust applications, featuring an ingress protection rating of IP66/IP67, making it suitable for outdoor use and resistant to dust and water ingress. It can withstand temperatures ranging from -40 °C to 120 °C for short-term exposure and -40 °C to 80 °C for continuous use. The enclosure includes a base with screws for mounting, a polyurethane gasket, and polyamide cover screws. It is certified by Underwriters Laboratories and complies with various international standards, ensuring its reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox - 25AC2652 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
25AC2652
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox 25AC2652
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:378mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25AC2652
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
Length 14.88 inch (378 mm)
Width 7.4 inch (188 mm)
Depth 5.1 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details