ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8881 |
| Product Name | Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox |
| Length | 4.92 inch (125 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 5.12 inch (130 mm) |
| Material | Polycarbonate; Polycarbonate |