Fibox Enclosures Enclosure, Opaque Cover Piccolo UL PC C 65 G

Description
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet
Description
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Opaque Cover - Piccolo UL PC C 65 G - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Opaque Cover
Piccolo UL PC C 65 G
Enclosure, Opaque Cover Piccolo UL PC C 65 G
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Featuring a grey cover.

Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number Piccolo UL PC C 65 G
Product Name Enclosure, Opaque Cover
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 5.51 inch (140 mm)
Width 3.15 inch (80 mm)
Depth 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hinged Inspection Window - IW - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Junction Box (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Length 1.02 to 1.22 inch (26 to 31 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details