Fibox Enclosures Enclosure, Opaque Cover Piccolo UL PC B 85 G

Description
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet
Description
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Opaque Cover - Piccolo UL PC B 85 G - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Opaque Cover
Piccolo UL PC B 85 G
Enclosure, Opaque Cover Piccolo UL PC B 85 G
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Featuring a grey cover.

Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number Piccolo UL PC B 85 G
Product Name Enclosure, Opaque Cover
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 4.33 inch (110 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
TK Series Enclosures - 130-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers