Fibox Enclosures General Purpose Enclosures TPCM 131007 enclosure

Description
TEMPO TPCM 131007 enclosure metric knock
Request a Quote
Description
TEMPO TPCM 131007 enclosure metric knock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2881077 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2881077
General Purpose Enclosures 2881077
TEMPO TPCM 131007 enclosure metric knock

TEMPO TPCM 131007 enclosure metric knock

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2881077
Product Name General Purpose Enclosures
Length 5.12 inch (130 mm)
Width 2.56 inch (65 mm)
Depth 3.74 inch (95 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details