ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8806 |
| Product Name | Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox |
| Length | 19.69 inch (500 mm) |
| Width | 15.71 inch (399 mm) |
| Depth | 7.91 inch (201 mm) |
| Material | Polycarbonate; Polycarbonate |