"Box Plastic, Polycarbonate Light Gray Cover Included 5.120"" L x 5.120"" W (130.05mm x 130.05mm) X 3.900"" (99.06mm)"
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4833-ULPCM125/100G-ND | 39C9033 |
| Product Name | Boxes | Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |