Fibox TA 111107 ENCLOSURE Enclosure
Enclosure, IP65, Multipurpose, 65 mm, 110 mm, 110 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7389183 | 48Y0245 |
| Product Name | General Purpose Enclosures | Enclosure, Ip65, Multipurpose, 65 Mm, 110 Mm, 110 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 4.33 inch (110 mm) | |
| Width | 4.33 inch (110 mm) | |
| Depth | 2.56 inch (65 mm) |