Fibox Enclosures Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox UL PC 100/100 HG

Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox - 39C8875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
39C8875
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox 39C8875
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:100mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8875
Product Name Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
Length 3.94 inch (100 mm)
Width 3.15 inch (80 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers