Fibox Enclosures Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox UL CAB PC 302018 G

Description
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox - 39C8787 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
39C8787
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox 39C8787
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8787
Product Name Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details